Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ADAM TECHNOLOGIES, INC.
PH2-52-UA -- RECTANGULAR CONNECTORS
Adam Technologies, Inc.
Rectangular Connectors
PH2-52-UA
Description
CONNECTOR, PIN HEADER, 2.54MM
New Yorker Electronics Co., Inc.
Done
Request a Quote
Email Supplier
Description
CONNECTOR, PIN HEADER, 2.54MM
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rectangular Connectors
1001-PH2-52-UA
Rectangular Connectors
1001-PH2-52-UA
CONNECTOR, PIN HEADER, 2.54MM
CONNECTOR, PIN HEADER, 2.54MM
Supplier's Site
Technical Specifications
New Yorker Electronics Co., Inc.
Product Category
Electrical Connectors
Product Number
1001-PH2-52-UA
Product Name
Rectangular Connectors
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Arduino Headers Kit (not soldered)
AS-ACC-ARDHEADERS-00
Specs
Connector Type
Wire to Board Connector
View Details
MPF Products, INC.
MS Series Vacuum Side Connector, 41 pin, 1000V, 3A
A8276-6-CN
View Details
Rego Electronics Inc.
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black
80203-608F6L
Specs
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
XM Micro-Hook, 0.025″ Square Pin
SALE-XM25
Specs
Voltage Rating
3000 volts
Current Rating
6.1 amps
View Details