CONN HEADER R/A 14POS 2.54MM
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
| New Yorker Electronics Co., Inc. | DigiKey | Heilind Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1001-PH2RA-14-UA | 2057-PH2RA-14-UA-ND | PH2RA-14-UA |
| Product Name | Rectangular Connectors | Headers, Male Pins | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Geometry | Right Angle | ||
| Mounting | Through Hole, Right Angle |