C&K Components Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20
Product Name Notes
Features• ID1 full size card acceptance• Card detection sealed switch• Compatible with pick and place andlead free solderingTypical Applications• Transaction• POS• Identification
Features• Operating life 500,000 cycles• Insertion force 40N• EMV• PCI & PCI ready• Card detection sealed switchTypical Applications• Transaction• Identification• POS
Features• Operating life up to 100,000 cycles• 40N card insertion force• EMV• PCI ready• Card detection sealed switchTypical Applications• Transaction• Identification• POS
Features• SIM and SAM card acceptance• Compatible with pick and place andlead free solderingTypical Applications• Mobile• POS• Identification• GPS
Features• SIM/SAM card acceptance• Hinged and fixed covers• Compatible with pick and place andlead free solderingTypical Applications• Handheld products• Identification• POS• Automotive
Features/Benefits• Operating life 500,000 cycles• Low profile 4 mm and 3.2 mm height• PCI ready• Card detection sealed switchTypical Applications• Transaction• Identification• POS• MPOS

<< Prev Next >>