C&K Components Connectors, Interconnects - Memory Connectors - PC Card Sockets CCM012013BPLFTR201

Description
Win Source Part Number: 1006498-CCM012013BPL FTR201 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: CCM01 Number of Positions: 10 (8 + 2) Features: Board Guide, Switch Connector Type: Connector Contact Finish: Gold Package: Bulk Height Above Board: 0.244" (6.20mm) Standard Package: 200 Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Other Names: Y1112-2013BPLFT,Y111 2-2013BP LFT,CCM01-2013BP LFT R201,PVA10AH31.2NV2 Base Product Number: CCM01 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1006498-CCM012013BPL FTR201 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: CCM01 Number of Positions: 10 (8 + 2) Features: Board Guide, Switch Connector Type: Connector Contact Finish: Gold Package: Bulk Height Above Board: 0.244" (6.20mm) Standard Package: 200 Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Other Names: Y1112-2013BPLFT,Y111 2-2013BP LFT,CCM01-2013BP LFT R201,PVA10AH31.2NV2 Base Product Number: CCM01 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1006498-CCM012013BPLFTR201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1006498-CCM012013BPLFTR201
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1006498-CCM012013BPLFTR201
Win Source Part Number: 1006498-CCM012013BPL FTR201 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: CCM01 Number of Positions: 10 (8 + 2) Features: Board Guide, Switch Connector Type: Connector Contact Finish: Gold Package: Bulk Height Above Board: 0.244" (6.20mm) Standard Package: 200 Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Other Names: Y1112-2013BPLFT,Y111 2-2013BP LFT,CCM01-2013BP LFT R201,PVA10AH31.2NV2 Base Product Number: CCM01 Product Status: Obsolete

Win Source Part Number: 1006498-CCM012013BPLFTR201
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: CCM01
Number of Positions: 10 (8 + 2)
Features: Board Guide, Switch
Connector Type: Connector
Contact Finish: Gold
Package: Bulk
Height Above Board: 0.244" (6.20mm)
Standard Package: 200
Card Type: Smart Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: C&K
Other Names: Y1112-2013BPLFT,Y1112-2013BP LFT,CCM01-2013BP LFT R201,PVA10AH31.2NV2
Base Product Number: CCM01
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1006498-CCM012013BPLFTR201
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male, RG59/U, RG62B/U - SALE-8903 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details