C&K Components Card Edge Connectors - Edgeboard Connectors - CCM033002LFTR102 CCM033002LFTR102

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986430-CCM033002LFTR 102 Number of Positions: 6 Pitch: 2.54 mm Connector Type: Connector Number of Rows: 2 Termination: SMD/SMT Current Rating: 1 mA Number of Contacts: 6 Length: 29.65 mm Contact Plating: Gold Height: 2.55 mm Categories: Card Edge Connectors - Edgeboard Connectors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986430-CCM033002LFTR 102 Number of Positions: 6 Pitch: 2.54 mm Connector Type: Connector Number of Rows: 2 Termination: SMD/SMT Current Rating: 1 mA Number of Contacts: 6 Length: 29.65 mm Contact Plating: Gold Height: 2.55 mm Categories: Card Edge Connectors - Edgeboard Connectors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connectors - Edgeboard Connectors - CCM033002LFTR102 - 986430-CCM033002LFTR102 - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - CCM033002LFTR102
986430-CCM033002LFTR102
Card Edge Connectors - Edgeboard Connectors - CCM033002LFTR102 986430-CCM033002LFTR102
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986430-CCM033002LFTR 102 Number of Positions: 6 Pitch: 2.54 mm Connector Type: Connector Number of Rows: 2 Termination: SMD/SMT Current Rating: 1 mA Number of Contacts: 6 Length: 29.65 mm Contact Plating: Gold Height: 2.55 mm Categories: Card Edge Connectors - Edgeboard Connectors Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986430-CCM033002LFTR102
Number of Positions: 6
Pitch: 2.54 mm
Connector Type: Connector
Number of Rows: 2
Termination: SMD/SMT
Current Rating: 1 mA
Number of Contacts: 6
Length: 29.65 mm
Contact Plating: Gold
Height: 2.55 mm
Categories: Card Edge Connectors - Edgeboard Connectors
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 986430-CCM033002LFTR102
Product Name Card Edge Connectors - Edgeboard Connectors - CCM033002LFTR102
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details