Manufacturer: C&K Components
Win Source Part Number: 847799-CCM02-1NO-32R
Series: CCM02 MK I
Features: Position Card Connector
Package: Tray
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: *CCM02-1NO-32ROHS, *CCM02-1NO-32ROHS T30, 401-1677-NDR, 401-1905, CCM02-1NO-32 ROHS, CCM02-1NO-32ROHST30,
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 847799-CCM02-1NO-32ROHS T30 |
| Product Name | Memory Connectors - PC Card Sockets - CCM02-1NO-32ROHS T30 |
| Connector Type | PC Card Connector |