C&K Components Memory Connectors - PC Card Sockets - CCM03-3013LFT R102 CCM03-3013LFT R102

Description
Manufacturer: C&K Win Source Part Number: 803859-CCM03-3013LFT R102 Packaging: Reel Number of Positions: 8 (6 + 2) Mounting Style: Surface Mount, Right Angle Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.106" (2.70mm) Card Type: SIM, SAM Card Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 803859-CCM03-3013LFT R102 Packaging: Reel Number of Positions: 8 (6 + 2) Mounting Style: Surface Mount, Right Angle Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.106" (2.70mm) Card Type: SIM, SAM Card Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - CCM03-3013LFT R102 - 803859-CCM03-3013LFT R102 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - CCM03-3013LFT R102
803859-CCM03-3013LFT R102
Memory Connectors - PC Card Sockets - CCM03-3013LFT R102 803859-CCM03-3013LFT R102
Manufacturer: C&K Win Source Part Number: 803859-CCM03-3013LFT R102 Packaging: Reel Number of Positions: 8 (6 + 2) Mounting Style: Surface Mount, Right Angle Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Height Above Board: 0.106" (2.70mm) Card Type: SIM, SAM Card Insertion, Removal Method: Hinged Lid Mounting Feature: Normal, Standard - Top Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: C&K
Win Source Part Number: 803859-CCM03-3013LFT R102
Packaging: Reel
Number of Positions: 8 (6 + 2)
Mounting Style: Surface Mount, Right Angle
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Height Above Board: 0.106" (2.70mm)
Card Type: SIM, SAM Card
Insertion, Removal Method: Hinged Lid
Mounting Feature: Normal, Standard - Top
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
PC Card Sockets - CCM03-3013LFT R102 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
CCM03-3013LFT R102
PC Card Sockets CCM03-3013LFT R102
CONN SIM/SAM CARD HINGED TYPE

CONN SIM/SAM CARD HINGED TYPE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 803859-CCM03-3013LFT R102 CCM03-3013LFT R102
Product Name Memory Connectors - PC Card Sockets - CCM03-3013LFT R102 PC Card Sockets
Connector Type PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products