C&K Components Memory Connectors - PC Card Sockets - CCM03-3001 CCM03-3001

Description
Manufacturer: C&K Components Win Source Part Number: 914998-CCM03-3001 Series: CCM03 MK II Features: 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Y115431-3001 01, *CCM03-3001, CCM03-3001TR, CCM03-3001CT-ND, CCM03-3001CT, CCM03-3001-ND, CCM033001, CCM03-3001TR-ND, 401-1683-1, 401-1683-2
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 914998-CCM03-3001 Series: CCM03 MK II Features: 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Y115431-3001 01, *CCM03-3001, CCM03-3001TR, CCM03-3001CT-ND, CCM03-3001CT, CCM03-3001-ND, CCM033001, CCM03-3001TR-ND, 401-1683-1, 401-1683-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - CCM03-3001 - 914998-CCM03-3001 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - CCM03-3001
914998-CCM03-3001
Memory Connectors - PC Card Sockets - CCM03-3001 914998-CCM03-3001
Manufacturer: C&K Components Win Source Part Number: 914998-CCM03-3001 Series: CCM03 MK II Features: 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Y115431-3001 01, *CCM03-3001, CCM03-3001TR, CCM03-3001CT-ND, CCM03-3001CT, CCM03-3001-ND, CCM033001, CCM03-3001TR-ND, 401-1683-1, 401-1683-2

Manufacturer: C&K Components
Win Source Part Number: 914998-CCM03-3001
Series: CCM03 MK II
Features: 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Y115431-3001 01, *CCM03-3001, CCM03-3001TR, CCM03-3001CT-ND, CCM03-3001CT, CCM03-3001-ND, CCM033001, CCM03-3001TR-ND, 401-1683-1, 401-1683-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 914998-CCM03-3001
Product Name Memory Connectors - PC Card Sockets - CCM03-3001
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details