C&K Components Smart Card Conn, Push-Pull, 10Pos; Memory / Card Type C&k Components CCM012664LFTT25

Description
SMART CARD CONN, PUSH-PULL, 10POS; Memory / Card Type:Smart Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:10Contacts; Contact Material:-; Contact Plating:-; Product Range:CCM01 MK5 Series RoHS Compliant: Yes
Datasheet
Description
SMART CARD CONN, PUSH-PULL, 10POS; Memory / Card Type:Smart Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:10Contacts; Contact Material:-; Contact Plating:-; Product Range:CCM01 MK5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Card Conn, Push-Pull, 10Pos; Memory / Card Type C&k Components - 25AK3188 - Newark, An Avnet Company
Chicago, IL, United States
Smart Card Conn, Push-Pull, 10Pos; Memory / Card Type C&k Components
25AK3188
Smart Card Conn, Push-Pull, 10Pos; Memory / Card Type C&k Components 25AK3188
SMART CARD CONN, PUSH-PULL, 10POS; Memory / Card Type:Smart Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:10Contacts; Contact Material:-; Contact Plating:-; Product Range:CCM01 MK5 Series RoHS Compliant: Yes

SMART CARD CONN, PUSH-PULL, 10POS; Memory / Card Type:Smart Card; Insert & Eject Mechanism:Push-Pull; No. of Contacts:10Contacts; Contact Material:-; Contact Plating:-; Product Range:CCM01 MK5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25AK3188
Product Name Smart Card Conn, Push-Pull, 10Pos; Memory / Card Type C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1289-STR-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details