C&K Components Connectors, Interconnects - Memory Connectors - PC Card Sockets CCM012271APLFTT30

Description
Win Source Part Number: 1314486-CCM012271APL FTT30 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: CCM01 Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Base Product Number: CCM01 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1314486-CCM012271APL FTT30 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: CCM01 Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Base Product Number: CCM01 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1314486-CCM012271APLFTT30 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1314486-CCM012271APLFTT30
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1314486-CCM012271APLFTT30
Win Source Part Number: 1314486-CCM012271APL FTT30 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: CCM01 Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Base Product Number: CCM01 Product Status: Obsolete

Win Source Part Number: 1314486-CCM012271APLFTT30
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: CCM01
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: C&K
Base Product Number: CCM01
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1314486-CCM012271APLFTT30
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details