Manufacturer: C&K
Win Source Part Number: 771318-CCM01-2255LFT
Series: CCM01 MK II
Packaging: Tray
Number of Positions: 10 (8 + 2)
Features: Board Guide, Switch
Connector Type: Connector
Contact Finish: Gold
Height Above Board: 0.248" (6.30mm)
Mounting: Through Hole, Right Angle
Card Type: Smart Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 771318-CCM01-2255LFT T30 |
| Product Name | Memory Connectors - PC Card Sockets - CCM01-2255LFT T30 |
| Connector Type | PC Card Connector |