C&K Components Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Features/Benefits • Compliant with ESA/ESCC specification • Savers combo connectors • Removable Coaxial contacts • Removable Power contacts • Non removable signal contacts • Combination arrangements Typical Applications • Space... | |
| Product Features Connectors with solder type termination contacts size 22 inserted into two-piece insulators. Termination types available : Straight PCB solder terminations, 90° bent PCB solder terminations Packaging unit :... | |
| Product Features: Non-magnetic Non-outgassing Machined Contacts | |
| Standard Density D-Sub Connectors. | |
| Normally supplied with the contacts installed, it can be supplied without contacts (suffix F0 in the description, not marked on the connector) Male/Female type contacts, size 20 for standard density,... |
| << Prev | Next >> |