C&K Components Memory Skt, Hinged, Sim/sam Card, 6Pos; Memory / Card Type C&k Components CCM03-3013 LFT R102

Description
MEMORY SKT, HINGED, SIM/SAM CARD, 6POS; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK II Series RoHS Compliant: Yes
Description
MEMORY SKT, HINGED, SIM/SAM CARD, 6POS; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK II Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Memory Skt, Hinged, Sim/sam Card, 6Pos; Memory / Card Type C&k Components - 34AH7205 - Newark, An Avnet Company
Chicago, IL, United States
Memory Skt, Hinged, Sim/sam Card, 6Pos; Memory / Card Type C&k Components
34AH7205
Memory Skt, Hinged, Sim/sam Card, 6Pos; Memory / Card Type C&k Components 34AH7205
MEMORY SKT, HINGED, SIM/SAM CARD, 6POS; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK II Series RoHS Compliant: Yes

MEMORY SKT, HINGED, SIM/SAM CARD, 6POS; Memory / Card Type:SIM / SAM; Insert & Eject Mechanism:Hinged; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:CCM03 MK II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH7205
Product Name Memory Skt, Hinged, Sim/sam Card, 6Pos; Memory / Card Type C&k Components
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Strip Connector Standards - Type Solder Cup - A25001-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details