C&K Components Connectors, Interconnects - Memory Connectors - PC Card Sockets CCM01-2633 LFT T25

Description
Win Source Part Number: 1316098-CCM01-2633 LFT T25 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: MK5 Number of Positions: 10 (8 + 2) Features: Board Guide, Shielded, Switch Connector Type: Connector Package: Tray Height Above Board: 0.126" (3.20mm) Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Base Product Number: CCM01
Request a Quote Datasheet
Description
Win Source Part Number: 1316098-CCM01-2633 LFT T25 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: MK5 Number of Positions: 10 (8 + 2) Features: Board Guide, Shielded, Switch Connector Type: Connector Package: Tray Height Above Board: 0.126" (3.20mm) Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Base Product Number: CCM01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1316098-CCM01-2633 LFT T25 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1316098-CCM01-2633 LFT T25
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1316098-CCM01-2633 LFT T25
Win Source Part Number: 1316098-CCM01-2633 LFT T25 Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: MK5 Number of Positions: 10 (8 + 2) Features: Board Guide, Shielded, Switch Connector Type: Connector Package: Tray Height Above Board: 0.126" (3.20mm) Card Type: Smart Card Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: C&K Base Product Number: CCM01

Win Source Part Number: 1316098-CCM01-2633 LFT T25
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: MK5
Number of Positions: 10 (8 + 2)
Features: Board Guide, Shielded, Switch
Connector Type: Connector
Package: Tray
Height Above Board: 0.126" (3.20mm)
Card Type: Smart Card
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: C&K
Base Product Number: CCM01

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1316098-CCM01-2633 LFT T25
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details