C&K Components Connectors CCM03-3754LFTR102

Description
Plug-in Gold 3.5mm SMD SIM Card Connectors ROHS
Datasheet
Description
Plug-in Gold 3.5mm SMD SIM Card Connectors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug-in Gold 3.5mm SMD SIM Card Connectors ROHS

Plug-in Gold 3.5mm SMD SIM Card Connectors ROHS

Supplier's Site
Connector, Sim, 6Pos, Card Detection; Product Range C&k Components - 95W3076 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sim, 6Pos, Card Detection; Product Range C&k Components
95W3076
Connector, Sim, 6Pos, Card Detection; Product Range C&k Components 95W3076
CONNECTOR, SIM, 6POS, CARD DETECTION; Product Range:CCM03 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2019); Contact Termination:Surface Mount Vertical; RoHS Compliant: Yes

CONNECTOR, SIM, 6POS, CARD DETECTION; Product Range:CCM03 Series; Connector Type:SIM Socket; No. of Contacts:6Contacts; Contact Material:-; Contact Plating:-; SVHC:No SVHC (15-Jan-2019); Contact Termination:Surface Mount Vertical; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CCM03-3754LFTR102 95W3076
Product Name Connectors Connector, Sim, 6Pos, Card Detection; Product Range C&k Components
Termination Surface Mount Vertical
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers