C&K Components Memory Connectors - PC Card Sockets - CCM045455LFTR801 CCM045455LFTR801

Description
Manufacturer: C&K Win Source Part Number: 798354-CCM045455LFTR 801 Series: CCM04 Packaging: Bulk Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector Height Above Board: 0.036" (0.90mm) Mounting: Surface Mount, Right Angle Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: C&K Win Source Part Number: 798354-CCM045455LFTR 801 Series: CCM04 Packaging: Bulk Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector Height Above Board: 0.036" (0.90mm) Mounting: Surface Mount, Right Angle Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - CCM045455LFTR801 - 798354-CCM045455LFTR801 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - CCM045455LFTR801
798354-CCM045455LFTR801
Memory Connectors - PC Card Sockets - CCM045455LFTR801 798354-CCM045455LFTR801
Manufacturer: C&K Win Source Part Number: 798354-CCM045455LFTR 801 Series: CCM04 Packaging: Bulk Number of Positions: 10 (8 + 2) Features: Switch Connector Type: Connector Height Above Board: 0.036" (0.90mm) Mounting: Surface Mount, Right Angle Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: C&K
Win Source Part Number: 798354-CCM045455LFTR801
Series: CCM04
Packaging: Bulk
Number of Positions: 10 (8 + 2)
Features: Switch
Connector Type: Connector
Height Above Board: 0.036" (0.90mm)
Mounting: Surface Mount, Right Angle
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 798354-CCM045455LFTR801
Product Name Memory Connectors - PC Card Sockets - CCM045455LFTR801
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 1-536437-5 - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Mini Receptacle - 888N-F5AEA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SAS - 10034524-003C-TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details