C&K Components Memory Connectors - Accessories - CCM012027LFTT30 CCM012027LFTT30

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230889-CCM012027LFT T30 Pitch: 2.54 mm Connector Type: Connector Number of Rows: 2 Termination: Solder Current Rating: 1 mA Number of Contacts: 8 Length: 55.7 mm Orientation: Right Angle Contact Plating: Gold Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230889-CCM012027LFT T30 Pitch: 2.54 mm Connector Type: Connector Number of Rows: 2 Termination: Solder Current Rating: 1 mA Number of Contacts: 8 Length: 55.7 mm Orientation: Right Angle Contact Plating: Gold Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - CCM012027LFTT30 - 1230889-CCM012027LFTT30 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - CCM012027LFTT30
1230889-CCM012027LFTT30
Memory Connectors - Accessories - CCM012027LFTT30 1230889-CCM012027LFTT30
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230889-CCM012027LFT T30 Pitch: 2.54 mm Connector Type: Connector Number of Rows: 2 Termination: Solder Current Rating: 1 mA Number of Contacts: 8 Length: 55.7 mm Orientation: Right Angle Contact Plating: Gold Categories: Memory Connectors - Accessories Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230889-CCM012027LFTT30
Pitch: 2.54 mm
Connector Type: Connector
Number of Rows: 2
Termination: Solder
Current Rating: 1 mA
Number of Contacts: 8
Length: 55.7 mm
Orientation: Right Angle
Contact Plating: Gold
Categories: Memory Connectors - Accessories
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1230889-CCM012027LFTT30
Product Name Memory Connectors - Accessories - CCM012027LFTT30
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.040″ Pin Plug, Adapter - 9339 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details