Siemens Process Instrumentation Datasheets for Level Switches

Level switches is a generic search term for devices that are used to detect liquid or powder levels, or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Level Switches: Learn more

Product Name Notes
Featuring state-of-the-art safety technology and multiple paddle options, the SITRANS LPS200 is as reliable as it is versatile. Practical, low-maintenance design Optional hinged vane for low density materials and small...
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels...
SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate...
SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a...
SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle...
SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560’s plug and...
SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic...
SITRANS Probe LU240 ultrasonic level transmitter is a cost-effective, compact, intelligent level solution for liquid chemical inventory, monitoring small process vessels, and level monitoring measurement in the environmental industry. HART...
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance...
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch...
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids...
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital...
The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it’s usable across many industries. Designed for longevity’s sake Easy...
The Probe is a short-range integrated ultrasonic level transmitter, ideal for liquids and slurries in open or closed vessels. The transducer is available in PVDF copolymer, making the device suitable...
The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft...