Siemens Process Instrumentation Datasheets for Human Machine Interfaces

Human machine interfaces (HMI) are operator interface terminals with which users interact in order to control other devices.
Human Machine Interfaces: Learn more

Product Name Notes
A compact, rugged and reliable controller for motion monitoring -- The SITRANS WM300 MFA is a highly sensitive dual setpoint motion sensor system, used with up to 2 MSP and...
Siemens Milltronics BW500 is a full-featured integrator for use with both belt scales and weighfeeders. Milltronics BW500/L is an integrator for use in basic belt scale or weighbelt applications. Both...
SIWAREX WT241 weighing terminal combines two proven Siemens components into one product: a powerful SIWAREX WP241 weighing module, and a Siemens Touch Panel with an application-specific user interface. The SIWAREX...
SmartLinx® modules provide direct digital connection to popular industrial communications buses with true plug-and-play compatibility with products manufactured by Siemens. Many Siemens products include HART®, PROFIBUS PA and Modbus communications.
The new SIWAREX WT231 weighing terminal combines the powerful weighing module SIWAREX WP231 with an application specific Siemens Touch Panel interface. The intuitive operation via the Touch Panel enables the...