Siemens Process Instrumentation Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVL200

Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet
Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches - SITRANS LVL200 - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
SITRANS LVL200
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVL200
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries.

  • SITRANS LVL100: detects liquid and slurry levels in confined spaces.
  • SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage.
  • SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers.
  • SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage.
  • SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids.

Detects liquid and slurry levels in confined spaces.

  • Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive
  • Compact design for tight spaces
  • Threaded process connection starting at 1/2"

Download catalog specifications

Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Level Sensors
Product Number SITRANS LVL200
Product Name Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
Measuring Range 1.57 to 157 inch (40 to 4000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogCurrent
Maximum Operating Pressure 2320 psi (1633 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob AO Inventory Management System, Analog Output - SBR II AO - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 1919506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details