Siemens Process Instrumentation Datasheets for Flow Computers, Totalizers, and Indicators

Flow computers, totalizers, and rate indicators integrate the functions of flow and temperature measurement, computation, data acquisition, input / output (I/O) standardization, and closed loop control. They require external sensor inputs and may be used as local rate indicators.
Flow Computers, Totalizers, and Indicators: Learn more

Product Name Notes
The battery or mains powered SITRANS FUE950 is a universal custody transfer approved energy calculator. It is designed for use in hot water, chilled water and cooling/heating applications. The calculator...
The Milltronics SF500 integrator operates with any solids flow meter with up to two strain gauge load cells or LVDT sensor. The Milltronics SF500 integrator processes sensor signals for accurate...
The SITRANS FEC920 Thermal Energy Meter, the perfect solution for taking back control of your building’s energy costs, provides the real-time data you need to verify your building’s climate control...