Siemens Process Instrumentation Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVS100

Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet
Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches - SITRANS LVS100 - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
SITRANS LVS100
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVS100
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries.

  • SITRANS LVL100: detects liquid and slurry levels in confined spaces.
  • SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage.
  • SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers.
  • SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage.
  • SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids.

Detects liquid and slurry levels in confined spaces.

  • Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive
  • Compact design for tight spaces
  • Threaded process connection starting at 1/2"

Download catalog specifications

Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Level Sensors
Product Number SITRANS LVS100
Product Name Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
Measuring Range 6.69 to 157 inch (170 to 4000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details