Siemens Process Instrumentation Datasheets for Force and Load Sensors
Force and load sensors covers electrical sensing devices used to measure tension, compression, and shear forces.
Force and Load Sensors: Learn more
| Product Name | Notes |
|---|---|
| Siemens brings you a wide selection of different design options, from platform load cells to bending and shear beam, S-Type and compression cells. The different load cell series cover nominal... | |
| SIWAREX WL230 SB-S SA is an extremely compact shear beam load cell designed for crowded conditions. Mounted with the compatible SIWAREX mounting unit the installation height up to 2t is... | |
| SIWAREX WL250 ST-S SA is designed for applications such as suspended container weighing, tank weighing and hybrid scales. The load cell is made of stainless steel and is hermetically sealed. | |
| SIWAREX WL270 CP-S SB compression load cell has a rated load of 100t suitable for high load container scales and truck scales. The load cell is made of stainless steel... | |
| The compact SIWAREX WL270 CP-S SA compression load cell offers rated loads of 10t, 20t, 30t and 50t. The load cell is optimal for use in small- and medium-sized containers... | |
| The SIWAREX WL230 BB-S SA is a bending beam load cell with a maximum resolution up to 15,000 divisions. This allows for the buildup of very precise scales, e.g. batching,... | |
| The SIWAREX WL230 SB-S CA is a shear beam load cell made of nickel-plated steel. The 100 kg (220.46 lb) and 250 kg (551.16 lb) load classes are implemented as... | |
| The SIWAREX WL270 K-S CA compression load cell is characterized by its very high load class up to 500t and extremely low installation height, making it ideal for container and... | |
| The SIWAREX WL280 RN-S SA ring torsion load cell is especially suitable for use in container, conveyor and platform and roller table scales. Due to its high resolution, this load... | |
| The SIWAREX WL290 DB-S CA double shear beam load cell consists of nickel-plated special steel and is suitable for big platform and hopper scales. A special mounting unit available for... |