Siemens Process Instrumentation Datasheets for Dry Material (Powders) Level Switches

Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action.
Dry Material (Powders) Level Switches: Learn more

Product Name Notes
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance...
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch...
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids...