Siemens Process Instrumentation Datasheets for Scales and Balances

Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more

Product Name Notes
Milltronics MCS is a compact, rugged, modular, heavy-duty belt scale for use in mobile crushers and aggregate screening plants. Milltronics MCS provides continuous, in-line weighing at minimal cost. The stainless...
Milltronics MLC is a low-capacity belt scale for light belt loading. The MLC is suitable for monitoring such products as fertilizer, tobacco, animal feed pellets, or sugar. The MLC’s proven...
Milltronics MMI is a heavy-duty, high accuracy multiple idler belt scale used for critical process and load-out control. The Milltronics MMI belt scale consists of two or more MSI single...
Milltronics MUS is a modularly designed, medium- to heavy-duty belt scale for process indication. Milltronics MUS operates with products like aggregates, sand, or minerals, providing continuous in-line weighing at a...
Milltronics WD600 is a light-to medium-duty slider bed belt scale used for process and load-out control in manufacturing, including the food, chemical and tobacco industries. WD600 works with an existing...
SITRANS WW100 is one of the most accurate in-motion weighing systems on the market. It is specially designed for high accuracy on light loading processes. The design eliminates material buildup...
SITRANS WW200 is a low- to medium-capacity weighfeeder used for minor ingredient additives. It has been field-tested and proven in hundreds of applications. SITRANS WW200 is a low- to medium-capacity...
SIWAREX FTA is a calibratable and versatile weighing module for SIMATIC S7, C7 and PCS7 automation systems. SIWAREX FTA function module integrated with SIMATIC S7/PCS7, uses process control features such...
SIWAREX WP231 is the first weighing module designed for SIMATIC S7-1200 integration via the Totally Integrated Automation (TIA) Portal engineering platform. The ability to operate SIWAREX WP231 with or without...
SIWAREX WP241 weighing module can easily be integrated into SIMATIC S7-1200 via the TIA Portal but can also be operated without a SIMATIC CPU. It has been designed for monitoring...
SIWAREX WP251 controls dosing and batching tasks completely independently while fulfilling the typical requirements of these processes, such as speed and accuracy. As part of the SIMATIC S7-1200 basic controller...
SIWAREX WP321 is a weighing module for the distributed I/O system SIMATIC ET 200SP. Due to the diversity and the flexibility of the SIMATIC manager and TIA Portal, it is...
SIWAREX WP351 is the right choice for many demanding weighing applications, such as producing accurate mixtures, ensuring precise filling, bagging, checking, totalizing and dosing. SIWAREX WP351 can be used in...
SIWAREX WP521 ST and WP522 ST are weighing modules for the SIMATIC S7-1500 advanced controller family: SIWAREX WP521 ST is the single channel option for the set-up of one scale...
The SIWAREX FTC (Flexible Technology for Continuous Weighing) weighing module integrated in SIMATIC S7/PCS 7 uses process control system features such as integral communication, diagnostics and configuration tools. SIWAREX FTC...
The SIWAREX U is a versatile weighing module for all simple weighing and force measuring tasks. It is used either centrally in a SIMATIC S7-300 or decentrally via PROFIBUS-DP link...
Voted best industrial scale by Readers' Choice Awards - Milltronics MSI is a heavy-duty, high-accuracy, full-frame single idler belt scale used for process and load-out control. Its companion, the Milltronics...