Siemens Process Instrumentation Datasheets for Load Cells
Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one or more axes.
Load Cells: Learn more
| Product Name | Notes |
|---|---|
| Siemens brings you a wide selection of different design options, from platform load cells to bending and shear beam, S-Type and compression cells. The different load cell series cover nominal... | |
| SIWAREX WL230 SB-S SA is an extremely compact shear beam load cell designed for crowded conditions. Mounted with the compatible SIWAREX mounting unit the installation height up to 2t is... | |
| SIWAREX WL250 ST-S SA is designed for applications such as suspended container weighing, tank weighing and hybrid scales. The load cell is made of stainless steel and is hermetically sealed. | |
| SIWAREX WL270 CP-S SB compression load cell has a rated load of 100t suitable for high load container scales and truck scales. The load cell is made of stainless steel... | |
| The compact SIWAREX WL270 CP-S SA compression load cell offers rated loads of 10t, 20t, 30t and 50t. The load cell is optimal for use in small- and medium-sized containers... | |
| The SIWAREX WL230 BB-S SA is a bending beam load cell with a maximum resolution up to 15,000 divisions. This allows for the buildup of very precise scales, e.g. batching,... | |
| The SIWAREX WL230 SB-S CA is a shear beam load cell made of nickel-plated steel. The 100 kg (220.46 lb) and 250 kg (551.16 lb) load classes are implemented as... | |
| The SIWAREX WL270 K-S CA compression load cell is characterized by its very high load class up to 500t and extremely low installation height, making it ideal for container and... | |
| The SIWAREX WL280 RN-S SA ring torsion load cell is especially suitable for use in container, conveyor and platform and roller table scales. Due to its high resolution, this load... | |
| The SIWAREX WL290 DB-S CA double shear beam load cell consists of nickel-plated special steel and is suitable for big platform and hopper scales. A special mounting unit available for... |