The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications.
SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link
| Siemens Process Instrumentation | |
|---|---|
| Product Category | Level Sensors |
| Product Number | SITRANS LCS100 |
| Product Name | Process Instrumentation, Level Measurement, Level Switches, Capacitance |
| Device Classification | Sensor Only |
| Measuring Range | 3.6 to 787 inch (91.44 to 19990 mm) |
| Media Type | Liquid; Dry material (Bulk solids and powders) |
| Level Measurement Type | Single Point or Multi-Point Level |
| Output Options | AnalogCurrent |