Siemens Process Instrumentation Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVS300

Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet
Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches - SITRANS LVS300 - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
SITRANS LVS300
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVS300
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries.

  • SITRANS LVL100: detects liquid and slurry levels in confined spaces.
  • SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage.
  • SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers.
  • SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage.
  • SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids.

Detects liquid and slurry levels in confined spaces.

  • Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive
  • Compact design for tight spaces
  • Threaded process connection starting at 1/2"

Download catalog specifications

Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Level Sensors
Product Number SITRANS LVS300
Product Name Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
Measuring Range 6.3 to 157 inch (160 to 4000 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Rotary Level Sensor - MR - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Laser Level Transmitter - LM200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 4800 inch (121920 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details