The Pointek CLS200 is a capacitive level switch designed for reliable level measurement in various applications, including liquids and solids. It features a robust design suitable for high-pressure and high-temperature environments, with a process temperature range of -40 to 400 °C and pressure capabilities up to 35 bar. The device supports PROFIBUS communication and offers options for digital displays, local or remote testing, and multiple output configurations. The CLS200 is equipped with functional safety SIL2, ensuring safe operation and ease of integration into existing systems. It also provides compatibility with different materials through probe options made from PPS or PVDF, making it versatile for diverse industrial applications.
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications.
Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions
| Siemens Process Instrumentation | |
|---|---|
| Product Category | Level Sensors |
| Product Number | Pointek CLS200 |
| Product Name | Process Instrumentation, Level Measurement, Level Switches, Capacitance |
| Device Classification | Sensor Only |
| Measuring Range | 98 inch (2489 mm) |
| Media Type | Liquid; Dry material (Bulk solids and powders) |
| Level Measurement Type | Single Point or Multi-Point Level |