Siemens Process Instrumentation Process Instrumentation, Level Measurement, Level Switches, Capacitance SITRANS LCS050

Description
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch SITRANS LCS100: versatile point level switch for liquids and solids level measurement or interface detection with IO-Link Pointek CLS200: point level switch for liquids and solids level measurement or interface detection with digital display and PROFIBUS Pointek CLS300: point level switch for liquids and solids or interface detection in harsh, demanding applications with high temperatures and pressures Ultra-compact with short insertion digital point level switch Very small insertion length of 15 mm (0.59 inch) Easy installation with no need for adjustment Low maintenance with no moving parts Highly visible 360-degree status indication M12 connector for ease of installation IO-Link communication for advanced monitoring and configuration Download Catalog Specifications Are you minimizing your risk of material spills? Capacitance and point level switches help manage inventory levels of liquids and solids crucial to preventing overspills in tanks and silos. Early warning systems enable operators to prevent disruptions, and avoid potential environmental, health, or safety hazards. Download article
Datasheet
Description
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch SITRANS LCS100: versatile point level switch for liquids and solids level measurement or interface detection with IO-Link Pointek CLS200: point level switch for liquids and solids level measurement or interface detection with digital display and PROFIBUS Pointek CLS300: point level switch for liquids and solids or interface detection in harsh, demanding applications with high temperatures and pressures Ultra-compact with short insertion digital point level switch Very small insertion length of 15 mm (0.59 inch) Easy installation with no need for adjustment Low maintenance with no moving parts Highly visible 360-degree status indication M12 connector for ease of installation IO-Link communication for advanced monitoring and configuration Download Catalog Specifications Are you minimizing your risk of material spills? Capacitance and point level switches help manage inventory levels of liquids and solids crucial to preventing overspills in tanks and silos. Early warning systems enable operators to prevent disruptions, and avoid potential environmental, health, or safety hazards. Download article
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Level Measurement, Level Switches, Capacitance - SITRANS LCS050 - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Level Measurement, Level Switches, Capacitance
SITRANS LCS050
Process Instrumentation, Level Measurement, Level Switches, Capacitance SITRANS LCS050
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch SITRANS LCS100: versatile point level switch for liquids and solids level measurement or interface detection with IO-Link Pointek CLS200: point level switch for liquids and solids level measurement or interface detection with digital display and PROFIBUS Pointek CLS300: point level switch for liquids and solids or interface detection in harsh, demanding applications with high temperatures and pressures Ultra-compact with short insertion digital point level switch Very small insertion length of 15 mm (0.59 inch) Easy installation with no need for adjustment Low maintenance with no moving parts Highly visible 360-degree status indication M12 connector for ease of installation IO-Link communication for advanced monitoring and configuration Download Catalog Specifications Are you minimizing your risk of material spills? Capacitance and point level switches help manage inventory levels of liquids and solids crucial to preventing overspills in tanks and silos. Early warning systems enable operators to prevent disruptions, and avoid potential environmental, health, or safety hazards. Download article

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications.

  • SITRANS LCS050: ultra-compact with short insertion digital point level switch
  • SITRANS LCS100: versatile point level switch for liquids and solids level measurement or interface detection with IO-Link
  • Pointek CLS200: point level switch for liquids and solids level measurement or interface detection with digital display and PROFIBUS
  • Pointek CLS300: point level switch for liquids and solids or interface detection in harsh, demanding applications with high temperatures and pressures

Ultra-compact with short insertion digital point level switch

  • Very small insertion length of 15 mm (0.59 inch)
  • Easy installation with no need for adjustment
  • Low maintenance with no moving parts
  • Highly visible 360-degree status indication
  • M12 connector for ease of installation
  • IO-Link communication for advanced monitoring and configuration

Download Catalog Specifications


Are you minimizing your risk of material spills?

Capacitance and point level switches help manage inventory levels of liquids and solids crucial to preventing overspills in tanks and silos. Early warning systems enable operators to prevent disruptions, and avoid potential environmental, health, or safety hazards.


Download article

Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Level Sensors
Product Number SITRANS LCS050
Product Name Process Instrumentation, Level Measurement, Level Switches, Capacitance
Device Classification Sensor Only
Measuring Range 0.5906 inch (15 mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details