Siemens Process Instrumentation Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVL100

Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet
Description
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches - SITRANS LVL100 - Siemens Process Instrumentation
Harleysville, PA, United States
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
SITRANS LVL100
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches SITRANS LVL100
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage. SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers. SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage. SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids. Detects liquid and slurry levels in confined spaces. Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive Compact design for tight spaces Threaded process connection starting at 1/2" Download catalog specifications

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries.

  • SITRANS LVL100: detects liquid and slurry levels in confined spaces.
  • SITRANS LVL200: detects liquid and slurry levels while monitoring for corrosion and damage.
  • SITRANS LVS100: measures dry bulk solids in bins, silos, and hoppers.
  • SITRANS LVS200: measures dry bulk solids while monitoring corrosion and damage.
  • SITRANS LVS300: is suitable for highly demanding conditions, such as heavy dry bulk solids.

Detects liquid and slurry levels in confined spaces.

  • Fault monitoring for corrosion, loss of vibration, and line break to the piezo drive
  • Compact design for tight spaces
  • Threaded process connection starting at 1/2"

Download catalog specifications

Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Level Sensors
Product Number SITRANS LVL100
Product Name Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches
Measuring Range 1.57 inch (40 mm)
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 928 psi (653 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - ultrasonic - 159300102 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Level Sensors - 6133522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 3.94 to 19.69 inch (100 to 500 mm)
Level Measurement Type Continuous Level
View Details