Siemens Process Instrumentation Datasheets for Motion and Occupancy Detectors
Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave.
Motion and Occupancy Detectors: Learn more
| Product Name | Notes |
|---|---|
| SITRANS WM100 is a heavy-duty zero-speed alarm switch. This non-contacting unit provides cost-effective equipment protection even in the harshest conditions. It is rugged enough to be impervious to dust, dirt,... | |
| The Milltronics MFA 4p detects changes in the motion and speed of rotating, reciprocating or conveying equipment. It warns of equipment malfunction and signals through contacts to shut down machinery... | |
| The Milltronics MSP-7 motion sensing probe can detect changes in the rotation and movement of ferrous equipment. When connected to a PLC it can warn of malfunction and signal to... |