Siemens Process Instrumentation Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
SITRANS FM MAG 1100, designed for general industry environments, has a wafer design sensor in corrosion-resistant stainless steel housing. Highly resistant liners and electrodes are suitable for harsh process conditions.
SITRANS FM MAG 3100 from Siemens USA is an electromagnetic flow sensor with a large variety of liners, electrode material and with grounding electrodes as standard. Electrodes capable of withstanding...
SITRANS FMS300 is an electromagnetic flow sensor with a large variety of liners, electrode materials and with grounding electrodes as standard, all this ensures a perfect fit for almost every...
SITRANS FS-DSL11 remote clamp-on ultrasonic gas flowmeters provide highly accurate measurement while minimizing power usage, installation and maintenance time, and expense. Non-intrusive gas measurement Less than 1 Watt power requirement...
SITRANS FS290 is a portable ultrasonic flowmeter system for monitoring volumetric flow in pipes. It contains the SITRANS FST090 battery-operated transmitter and SITRANS FSS220 clamp-on sensors. Install the sensors quickly...
SITRANS FX is your all-in-one vortex solution for volumetric and mass flow measurement of steam, gases and liquids – and so much more. These reliable all-rounders integrate flow, pressure and...
The new SITRANS FC extensive portfolio of Coriolis flow meters provide high performance multi-parameter measurements for all fluids and all industries. Let Siemens measurement experts help you optimize your process...
The new SITRANS FMT020 transmitter is a high performance, robust, intelligent product, designed for a wide range of applications requiring highly accurate and reliable flow measurement of conductive fluids. Simultaneously...
The SITRANS FM MAG 1100 F sensor is especially designed for the food & beverage and pharmaceutical industries and is available with hygienic and flexible process connections. It meets all...
The SITRANS FM MAG 3100 P electromagnetic flow sensor is designed to meet the most common specifications within the chemical and process industries. It has PTFE or PFA liners and...
The SITRANS FM MAG 5000 is a microprocessor-based transmitter engineered for high performance, easy installation, commissioning and maintenance. The transmitter is truly robust, cost-effective and suitable for all-round applications and...
The SITRANS FM MAG 5100 W with its patented liners of hard rubber NBR or ebonite and EPDM is a sensor for all water applications such as ground water, drinking...
The SITRANS FM MAG 6000 I and the SITRANS F M MAG 6000 I Ex de electromagnetic flow transmitters have an measuring accuracy of + 0.2% of the flow rate...
The SITRANS FM MAG 6000 is a microprocessor-based transmitter engineered for high performance as well as easy installation, commissioning and maintenance. In order to have a complete flowmeter, please combine...
The SITRANS FM MAG 8000 portfolio of battery-operated flowmeters gives you the flexibility to install a reliable water flowmeter virtually anywhere without sacrificing accuracy or performance. The SITRANS FM MAG...
The SITRANS FMS500 sensor with hard rubber NBR and EPDM liners is designed for water applications such as wastewater treatment, water distribution and irrigation. Zero Up and Zero Down installation...
The SITRANS FS220 digital clamp-on ultrasonic flow meter provides the most essential flow measurement functionalities with superior accuracy, cost efficiency and ease of use. It is the best-in-class solution for...
The SITRANS FS230 clamp-on, non-intrusive ultrasonic flow meter features best-in-class performance and user-friendly operation, and is well equipped to handle natural, specialty, process gas and liquid flow applications. The industry-leading...
The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries...
This high-powered flow meter consists of the SITRANS F M TRANSMAG 2 transmitter and the SITRANS F M 911/E sensor. It's the best choice for special applications such as pulsating...