Siemens Process Instrumentation Datasheets for Electromagnetic Flow Meters
Electromagnetic flow meters operate on Faraday's law of electromagnetic induction, which states that a voltage is induced when a conductor moves through a magnetic field.
Electromagnetic Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| SITRANS FM MAG 1100, designed for general industry environments, has a wafer design sensor in corrosion-resistant stainless steel housing. Highly resistant liners and electrodes are suitable for harsh process conditions. | |
| SITRANS FM MAG 3100 from Siemens USA is an electromagnetic flow sensor with a large variety of liners, electrode material and with grounding electrodes as standard. Electrodes capable of withstanding... | |
| SITRANS FMS300 is an electromagnetic flow sensor with a large variety of liners, electrode materials and with grounding electrodes as standard, all this ensures a perfect fit for almost every... | |
| The new SITRANS FMT020 transmitter is a high performance, robust, intelligent product, designed for a wide range of applications requiring highly accurate and reliable flow measurement of conductive fluids. Simultaneously... | |
| The SITRANS FM MAG 1100 F sensor is especially designed for the food & beverage and pharmaceutical industries and is available with hygienic and flexible process connections. It meets all... | |
| The SITRANS FM MAG 3100 P electromagnetic flow sensor is designed to meet the most common specifications within the chemical and process industries. It has PTFE or PFA liners and... | |
| The SITRANS FM MAG 5000 is a microprocessor-based transmitter engineered for high performance, easy installation, commissioning and maintenance. The transmitter is truly robust, cost-effective and suitable for all-round applications and... | |
| The SITRANS FM MAG 5100 W with its patented liners of hard rubber NBR or ebonite and EPDM is a sensor for all water applications such as ground water, drinking... | |
| The SITRANS FM MAG 6000 I and the SITRANS F M MAG 6000 I Ex de electromagnetic flow transmitters have an measuring accuracy of + 0.2% of the flow rate... | |
| The SITRANS FM MAG 6000 is a microprocessor-based transmitter engineered for high performance as well as easy installation, commissioning and maintenance. In order to have a complete flowmeter, please combine... | |
| The SITRANS FM MAG 8000 portfolio of battery-operated flowmeters gives you the flexibility to install a reliable water flowmeter virtually anywhere without sacrificing accuracy or performance. The SITRANS FM MAG... | |
| The SITRANS FMS500 sensor with hard rubber NBR and EPDM liners is designed for water applications such as wastewater treatment, water distribution and irrigation. Zero Up and Zero Down installation... | |
| This high-powered flow meter consists of the SITRANS F M TRANSMAG 2 transmitter and the SITRANS F M 911/E sensor. It's the best choice for special applications such as pulsating... |