Siemens Process Instrumentation Datasheets for Pressure Transmitters

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more

Product Name Notes
SITRANS P320/420 are the first pressure transmitters with remote safety handling: It enables the user to program all devices from the control room instead of each individual transmitter on site.
The SITRANS LH100 series pressure transmitter is a well probe and converts the level-proportional hydrostatic pressure into a standardized signal of 4 to 20 mA. It measures the level in...
The SITRANS LH300 pressure transmitter is a submersible sensor for hydrostatic level measurement with protective caps made of PPE, stainless steel and ETFE. The transmitter converts the level-proportional hydrostatic pressure...
The SITRANS P300 offers measuring precision and ruggedness. Its stainless steel housing with laser-printed nameplate, together with a wide range of hygienic process connections, mean that it is highly suitable...
The SITRANS transmitters P200, P210 and P220 are compact single-range-transmi tters for measurement of absolute and gauge pressure. In this series we use two different kinds of pressure sensors: two...