Shanghai Yuanben Magnetoelectric Tech. Co., Ltd. Level Switch LS-237

Description
1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies of the product have more and more advance, the products need comply with a requirement for more safe, convenient and low cost. 2. Features and Applications Features: 1. Safe control; 2. Small size, reliable and stable; 3. Easy installation and adjustment; 4. Long service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level switch are widely used in household appliance, such as automatic washing machine, water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant, agricultural equipment, refrigeration plant, medical treatment and water treatment, etc. 3. Technical Parameters Item:Parameter Mounting Attitude:Vertical Connection Type:NPT1/8 Thread Switch Mode:Normally open Action Point:10±3mm Float Ball No.:A(206) Stem Material:PP white Float Ball Material:PP white Accuracy:±3mm Operating Voltage:250Vac,200Vd c Contact Resistance:170mΩ(Max ) Contact Power:50W Vessel Pressure:1.8Mpa; Operating Temperature:Normal temperature Specific Gravity:0.55~1.0 Extreme Position:20°off center Protection Grade:IP55 Shock Proof:30G Min Vibration Proof:33Hz~2500Hz Duration of Cycle:1,000,000 Times COPYRIGHT@ SHANGHAI YUANBEN MAGNETOELECTRIC TECH CO., LTD.
Description
1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies of the product have more and more advance, the products need comply with a requirement for more safe, convenient and low cost. 2. Features and Applications Features: 1. Safe control; 2. Small size, reliable and stable; 3. Easy installation and adjustment; 4. Long service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level switch are widely used in household appliance, such as automatic washing machine, water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant, agricultural equipment, refrigeration plant, medical treatment and water treatment, etc. 3. Technical Parameters Item:Parameter Mounting Attitude:Vertical Connection Type:NPT1/8 Thread Switch Mode:Normally open Action Point:10±3mm Float Ball No.:A(206) Stem Material:PP white Float Ball Material:PP white Accuracy:±3mm Operating Voltage:250Vac,200Vd c Contact Resistance:170mΩ(Max ) Contact Power:50W Vessel Pressure:1.8Mpa; Operating Temperature:Normal temperature Specific Gravity:0.55~1.0 Extreme Position:20°off center Protection Grade:IP55 Shock Proof:30G Min Vibration Proof:33Hz~2500Hz Duration of Cycle:1,000,000 Times COPYRIGHT@ SHANGHAI YUANBEN MAGNETOELECTRIC TECH CO., LTD.

Suppliers

Company
Product
Description
Supplier Links
Level Switch LS-237
1. Description LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies of the product have more and more advance, the products need comply with a requirement for more safe, convenient and low cost. 2. Features and Applications Features: 1. Safe control; 2. Small size, reliable and stable; 3. Easy installation and adjustment; 4. Long service life, explosion proof and anti-corrosion. Applications: 1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium. 2. Float level switch are widely used in household appliance, such as automatic washing machine, water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant, agricultural equipment, refrigeration plant, medical treatment and water treatment, etc. 3. Technical Parameters Item:Parameter Mounting Attitude:Vertical Connection Type:NPT1/8 Thread Switch Mode:Normally open Action Point:10±3mm Float Ball No.:A(206) Stem Material:PP white Float Ball Material:PP white Accuracy:±3mm Operating Voltage:250Vac,200Vd c Contact Resistance:170mΩ(Max ) Contact Power:50W Vessel Pressure:1.8Mpa; Operating Temperature:Normal temperature Specific Gravity:0.55~1.0 Extreme Position:20°off center Protection Grade:IP55 Shock Proof:30G Min Vibration Proof:33Hz~2500Hz Duration of Cycle:1,000,000 Times COPYRIGHT@ SHANGHAI YUANBEN MAGNETOELECTRIC TECH CO., LTD.

1. Description
LS level switch is consisting of a magnetic float, unit stem with magnetic reed switch, the magnetic float moves with liquid level to actuate a hermetically sealed magnetic switch within the unit stem. The level switches usually used for high or low alarm vessels. Since technologies of the product have more and more advance, the products need comply with a requirement for more safe, convenient and low cost.
2. Features and Applications
Features:
1. Safe control;
2. Small size, reliable and stable;
3. Easy installation and adjustment;
4. Long service life, explosion proof and anti-corrosion.
Applications:
1. Float level switch are used in civil building, waste water treatment, water purification industry for level measurement of oil, water, waste water, acid, alkali medium.
2. Float level switch are widely used in household appliance, such as automatic washing machine, water dispenser, boiler, etc for level monitor.
3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment.
4. Float level switches can also be used in steel rolling plant, agricultural equipment, refrigeration plant, medical treatment and water treatment, etc.
3. Technical Parameters
Item:Parameter
Mounting Attitude:Vertical
Connection Type:NPT1/8 Thread
Switch Mode:Normally open
Action Point:10±3mm
Float Ball No.:A(206)
Stem Material:PP white
Float Ball Material:PP white
Accuracy:±3mm
Operating Voltage:250Vac,200Vdc
Contact Resistance:170mΩ(Max)
Contact Power:50W
Vessel Pressure:1.8Mpa;
Operating Temperature:Normal temperature
Specific Gravity:0.55~1.0
Extreme Position:20°off center
Protection Grade:IP55
Shock Proof:30G Min
Vibration Proof:33Hz~2500Hz
Duration of Cycle:1,000,000 Times
COPYRIGHT@ SHANGHAI YUANBEN MAGNETOELECTRIC TECH CO., LTD.

Supplier's Site

Technical Specifications

  Shanghai Yuanben Magnetoelectric Tech. Co., Ltd.
Product Category Level Sensors
Product Number LS-237
Product Name Level Switch
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHTR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details