Schmalz Inc. Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D NPN K 3C-D 10.06.02.00679

Description
Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap Can be installed in handling systems directly thanks to its small design and low weight
Datasheet
Description
Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap Can be installed in handling systems directly thanks to its small design and low weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D NPN K 3C-D - 10.06.02.00679 - Schmalz Inc.
Raleigh, NC, United States
Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D NPN K 3C-D
10.06.02.00679
Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D NPN K 3C-D 10.06.02.00679
Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap Can be installed in handling systems directly thanks to its small design and low weight
  • Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times
  • Creating control circuits to improve the efficiency of systems
  • The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap
  • Can be installed in handling systems directly thanks to its small design and low weight
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Pressure Switches
Product Number 10.06.02.00679
Product Name Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D NPN K 3C-D
Pressure Measurement Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Signal Output Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

PS80 400psi Pressure Switch, NC; 48" PS80-K1-0764 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure sensor with display - PN7593 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details