Schmalz Inc. Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D PNP K 3C-D 10.06.02.00678

Description
Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap Can be installed in handling systems directly thanks to its small design and low weight
Datasheet
Description
Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap Can be installed in handling systems directly thanks to its small design and low weight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D PNP K 3C-D - 10.06.02.00678 - Schmalz Inc.
Raleigh, NC, United States
Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D PNP K 3C-D
10.06.02.00678
Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D PNP K 3C-D 10.06.02.00678
Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times Creating control circuits to improve the efficiency of systems The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap Can be installed in handling systems directly thanks to its small design and low weight
  • Vacuum and pressure switch for use in vacuum and pressure systems for process monitoring and optimizing cycle times
  • Creating control circuits to improve the efficiency of systems
  • The switch can be mounted in panels due to its cubic construction; optional mounting frame with a transparent protective cap
  • Can be installed in handling systems directly thanks to its small design and low weight
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Pressure Switches
Product Number 10.06.02.00678
Product Name Vacuum/pressure switch in cube shape with display and digital output signals VS-V-W-D PNP K 3C-D
Pressure Measurement Gauge
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Signal Output Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details