Schmalz Inc. Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 D M8-4 10.06.02.00579

Description
Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator display in the system Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually Output of device data such as type or operating instructions via smartphone, even with variants without display
Datasheet
Description
Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator display in the system Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually Output of device data such as type or operating instructions via smartphone, even with variants without display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 D M8-4 - 10.06.02.00579 - Schmalz Inc.
Raleigh, NC, United States
Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 D M8-4
10.06.02.00579
Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 D M8-4 10.06.02.00579
Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator display in the system Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually Output of device data such as type or operating instructions via smartphone, even with variants without display
  • Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems
  • Input and output of parameters via the controller
  • Sensor unit can be positioned independently from the control and indicator display in the system
  • Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems
  • Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually
  • Output of device data such as type or operating instructions via smartphone, even with variants without display
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Pressure Switches
Product Number 10.06.02.00579
Product Name Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 D M8-4
Pressure Measurement Gauge
Working Pressure Range -210 to 1682 psi (-148 to 1184 m H2O)
Signal Output Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

PS80 20psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Belleville Actuated
Pressure Measurement Differential
Material Gas
View Details
Pressure sensor with analog display - PG2489 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
2 suppliers