Schmalz Inc. Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 M8-4 10.06.02.00569

Description
Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator display in the system Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually Output of device data such as type or operating instructions via smartphone, even with variants without display
Datasheet
Description
Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator display in the system Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually Output of device data such as type or operating instructions via smartphone, even with variants without display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 M8-4 - 10.06.02.00569 - Schmalz Inc.
Raleigh, NC, United States
Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 M8-4
10.06.02.00569
Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 M8-4 10.06.02.00569
Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator display in the system Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually Output of device data such as type or operating instructions via smartphone, even with variants without display
  • Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems
  • Input and output of parameters via the controller
  • Sensor unit can be positioned independently from the control and indicator display in the system
  • Compact switch for installation directly on the suction cup, particularly in decentralized vacuum systems
  • Setting and programming of the vacuum and pressure switch even at points in the process that are difficult to work on manually
  • Output of device data such as type or operating instructions via smartphone, even with variants without display
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Pressure Switches
Product Number 10.06.02.00569
Product Name Vacuum and pressure switch with two digital output signals and IO-Link function VSi VP8 M8-4
Pressure Measurement Gauge
Working Pressure Range -210 to 1682 psi (-148 to 1184 m H2O)
Signal Output Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-1098276-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
PS80 55psi Pressure Switch, NO; 48" PS80-K2-F0718 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details