Delta Controls Ltd. Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| Technial Data Compact and rugged design ATEX Flameproof EExd IIC 2 GD Stainless steel enclosure as standard All welded construction for process connection and diaphragm – reduced risk of leakage... | |
| Technical Data Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series. Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi). 5/2 valve... | |
| Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC... | |
| Technical Data Die cast weatherproof enclosure to IP66 (NEMA 4). Stainless steel mechanism. Internal tamperproof set point adjustment. Calibrated scale. Set point adjustment from –2.5mbar (-1 in H20) up to... | |
| Technical Data Field set point adjustment against a reference scale. SPDT or DPDT switching. Terminal block for easy field wiring. Hermetically sealed microswitch options. Optional gold alloy contacts. NACE MR-01-75... | |
| Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Ranges available up to 600 bar (8500 psi). Weatherproof and Flameproof models EEx d IIC - ATEX. Models... | |
| Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Precise and accurate operation guaranteed by... | |
| Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 15 bar (200 psi), and ranges down to +/- 0.6 mbar (+/- 0.25 in.H20). | |
| Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 250 bar (3500 psi). Set point adjustable over whole range against calibrated scale with... | |
| Technical Data Ranges available up to 700 bar (10,000 psi) Maximum working pressure up to 1000 bar (15,000 psi) Epoxy coated die cast zinc / aluminium and stainless steel Weatherproof... |