Delta Controls Ltd. Pressure Switch VM2

Description
Technial Data Compact and rugged design ATEX Flameproof EExd IIC 2 GD Stainless steel enclosure as standard All welded construction for process connection and diaphragm – reduced risk of leakage under extreme conditions Ranges available between 0.25bar/4psi and 700bar/10,000psi Variety of wetted parts including NACE MR-01-75 compatible option Field adjustable set point Performance Characteristics: Enclosure options Weatherproof IP66/NEMA 4X Weatherproof IP66/flameproof EEx IIC 2 GD T6 (Tamb –60 Deg C to + 65 Deg C) T5 (Tamb –60 Deg C to + 80 Deg C) Wetted parts options Nickel alloy (Monel) diaphragm and process connection for NACE MR-01-75 – all welded construction. Process connection Rc 1/4 (1/4” Bsp tr int) or 1/4 ”NPTF (other sizes via adaptors only) Unit weight 1.5kg/3.3lbs approx Set point Repeatability +/- 1% of adjustable range Ambient temperature range -40 to +80 deg C (-40 to +176F) intermittently down to -60 deg C (-76 deg.F) - ATEX (VM2) -40 to +85 deg C (-40 to +185F) for the weatherproof version (VM2) -25 to +60 deg C (-13 to +140F) Limited by materials used in sensing element (VM4 only)
Description
Technial Data Compact and rugged design ATEX Flameproof EExd IIC 2 GD Stainless steel enclosure as standard All welded construction for process connection and diaphragm – reduced risk of leakage under extreme conditions Ranges available between 0.25bar/4psi and 700bar/10,000psi Variety of wetted parts including NACE MR-01-75 compatible option Field adjustable set point Performance Characteristics: Enclosure options Weatherproof IP66/NEMA 4X Weatherproof IP66/flameproof EEx IIC 2 GD T6 (Tamb –60 Deg C to + 65 Deg C) T5 (Tamb –60 Deg C to + 80 Deg C) Wetted parts options Nickel alloy (Monel) diaphragm and process connection for NACE MR-01-75 – all welded construction. Process connection Rc 1/4 (1/4” Bsp tr int) or 1/4 ”NPTF (other sizes via adaptors only) Unit weight 1.5kg/3.3lbs approx Set point Repeatability +/- 1% of adjustable range Ambient temperature range -40 to +80 deg C (-40 to +176F) intermittently down to -60 deg C (-76 deg.F) - ATEX (VM2) -40 to +85 deg C (-40 to +185F) for the weatherproof version (VM2) -25 to +60 deg C (-13 to +140F) Limited by materials used in sensing element (VM4 only)

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - VM2 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
VM2
Pressure Switch VM2
Technial Data Compact and rugged design ATEX Flameproof EExd IIC 2 GD Stainless steel enclosure as standard All welded construction for process connection and diaphragm – reduced risk of leakage under extreme conditions Ranges available between 0.25bar/4psi and 700bar/10,000psi Variety of wetted parts including NACE MR-01-75 compatible option Field adjustable set point Performance Characteristics: Enclosure options Weatherproof IP66/NEMA 4X Weatherproof IP66/flameproof EEx IIC 2 GD T6 (Tamb –60 Deg C to + 65 Deg C) T5 (Tamb –60 Deg C to + 80 Deg C) Wetted parts options Nickel alloy (Monel) diaphragm and process connection for NACE MR-01-75 – all welded construction. Process connection Rc 1/4 (1/4” Bsp tr int) or 1/4 ”NPTF (other sizes via adaptors only) Unit weight 1.5kg/3.3lbs approx Set point Repeatability +/- 1% of adjustable range Ambient temperature range -40 to +80 deg C (-40 to +176F) intermittently down to -60 deg C (-76 deg.F) - ATEX (VM2) -40 to +85 deg C (-40 to +185F) for the weatherproof version (VM2) -25 to +60 deg C (-13 to +140F) Limited by materials used in sensing element (VM4 only)

Technial Data

  • Compact and rugged design
  • ATEX Flameproof EExd IIC 2 GD
  • Stainless steel enclosure as standard
  • All welded construction for process connection and diaphragm – reduced risk of leakage under extreme conditions
  • Ranges available between 0.25bar/4psi and 700bar/10,000psi
  • Variety of wetted parts including NACE MR-01-75 compatible option
  • Field adjustable set point

Performance Characteristics:

Enclosure options

  • Weatherproof IP66/NEMA 4X
  • Weatherproof IP66/flameproof EEx IIC 2 GD
  • T6 (Tamb –60 Deg C to + 65 Deg C)
  • T5 (Tamb –60 Deg C to + 80 Deg C)

Wetted parts options

  • Nickel alloy (Monel) diaphragm and process connection for NACE MR-01-75 – all welded construction.

Process connection

  • Rc 1/4 (1/4” Bsp tr int) or 1/4 ”NPTF (other sizes via adaptors only)

Unit weight

  • 1.5kg/3.3lbs approx

Set point Repeatability

  • +/- 1% of adjustable range

Ambient temperature range

  • -40 to +80 deg C (-40 to +176F) intermittently down to -60 deg C (-76 deg.F) - ATEX (VM2)
  • -40 to +85 deg C (-40 to +185F) for the weatherproof version (VM2)
  • -25 to +60 deg C (-13 to +140F) Limited by materials used in sensing element (VM4 only)
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number VM2
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature); Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1752188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Vacuum Range 7503 torr (-265 in Hg vac)
View Details
PS80 50psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074009-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 5.8 psi (4.08 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum (optional feature)
Material Gas
View Details