Delta Controls Ltd. Pneumatic Switch

Description
Technical Data Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series. Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi). 5/2 valve for increases flow capacity - Optional. ATEX option for use in hazardous areas. Performance Characteristics: Enclosure IP54, NEMA 3 (dust and rain) Protection Wetted parts options See specific models for options. Standard ratings – Refer to Table 6 5/2 spool valve 0.2 to 2.4 bar or 2.4 to 7 bar 1mm pneumatic microswitch, 0.2 to 7 bar. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External. Unit weight Additional 0.18kg – 2.4kg on top of additional instrument weight.
Description
Technical Data Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series. Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi). 5/2 valve for increases flow capacity - Optional. ATEX option for use in hazardous areas. Performance Characteristics: Enclosure IP54, NEMA 3 (dust and rain) Protection Wetted parts options See specific models for options. Standard ratings – Refer to Table 6 5/2 spool valve 0.2 to 2.4 bar or 2.4 to 7 bar 1mm pneumatic microswitch, 0.2 to 7 bar. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External. Unit weight Additional 0.18kg – 2.4kg on top of additional instrument weight.

Suppliers

Company
Product
Description
Supplier Links
Technical Data Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series. Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi). 5/2 valve for increases flow capacity - Optional. ATEX option for use in hazardous areas. Performance Characteristics: Enclosure IP54, NEMA 3 (dust and rain) Protection Wetted parts options See specific models for options. Standard ratings – Refer to Table 6 5/2 spool valve 0.2 to 2.4 bar or 2.4 to 7 bar 1mm pneumatic microswitch, 0.2 to 7 bar. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External. Unit weight Additional 0.18kg – 2.4kg on top of additional instrument weight.

Technical Data

  • Available on 200, 230 (pressure), 300 (differential pressure) and 700 (temperature) Performance series.
  • Signal / pilot pressure range 0.2 to 7 bar (3 to 100 psi).
  • 5/2 valve for increases flow capacity - Optional.
  • ATEX option for use in hazardous areas.

Performance Characteristics:

Enclosure

  • IP54, NEMA 3 (dust and rain) Protection

Wetted parts options

  • See specific models for options. Standard ratings – Refer to Table 6
  • 5/2 spool valve 0.2 to 2.4 bar or 2.4 to 7 bar
  • 1mm pneumatic microswitch, 0.2 to 7 bar.

Process connection

  • Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External.

Unit weight

  • Additional 0.18kg – 2.4kg on top of additional instrument weight.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number Pneumatic Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Vacuum Switches - 2970080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 290 to 2901 psi (204 to 2041 m H2O)
Vacuum Range 150057 torr (-5878 in Hg vac)
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
PS80 20psi Pressure Switch, NO; 18" PS80-K2-F0305 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details