Delta Controls Ltd. Pressure Switch 232

Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Ranges available up to 600 bar (8500 psi). Weatherproof and Flameproof models EEx d IIC - ATEX. Models for fixed switching differential, adjustable differential and HI-LO operation Safety vented design as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Bourdon tube and process connection 316 Stainless Steel welded fabrication. Nickel Alloy (Monel) bourdon tube and connection suitable for NACE MR-01-75. Standard Electrical ratings – Refer to Table 6 5 Amps – General purpose, environmentally sealed and hermetically sealed. 1 Amp with gold contacts. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External . Unit weight Between 3.1kg – 9.4kg (5.8lb – 20.7lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.
Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Ranges available up to 600 bar (8500 psi). Weatherproof and Flameproof models EEx d IIC - ATEX. Models for fixed switching differential, adjustable differential and HI-LO operation Safety vented design as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Bourdon tube and process connection 316 Stainless Steel welded fabrication. Nickel Alloy (Monel) bourdon tube and connection suitable for NACE MR-01-75. Standard Electrical ratings – Refer to Table 6 5 Amps – General purpose, environmentally sealed and hermetically sealed. 1 Amp with gold contacts. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External . Unit weight Between 3.1kg – 9.4kg (5.8lb – 20.7lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - 232 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
232
Pressure Switch 232
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Ranges available up to 600 bar (8500 psi). Weatherproof and Flameproof models EEx d IIC - ATEX. Models for fixed switching differential, adjustable differential and HI-LO operation Safety vented design as standard. Hermetically sealed microswitch option. Performance characteristics Enclosure IP66 Protection Wetted parts options Bourdon tube and process connection 316 Stainless Steel welded fabrication. Nickel Alloy (Monel) bourdon tube and connection suitable for NACE MR-01-75. Standard Electrical ratings – Refer to Table 6 5 Amps – General purpose, environmentally sealed and hermetically sealed. 1 Amp with gold contacts. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External . Unit weight Between 3.1kg – 9.4kg (5.8lb – 20.7lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient. Scale accuracy ± 3% of full scale.

Technical Data

  • Precision stainless steel mechanism for arduous atmospheres and high humidity.
  • Ranges available up to 600 bar (8500 psi).
  • Weatherproof and Flameproof models EEx d IIC - ATEX.
  • Models for fixed switching differential, adjustable differential and HI-LO operation
  • Safety vented design as standard.
  • Hermetically sealed microswitch option.

Performance characteristics

Enclosure

  • IP66 Protection

Wetted parts options

  • Bourdon tube and process connection 316 Stainless Steel welded fabrication.
  • Nickel Alloy (Monel) bourdon tube and connection suitable for NACE MR-01-75.

Standard Electrical ratings – Refer to Table 6

  • 5 Amps – General purpose, environmentally sealed and hermetically sealed.
  • 1 Amp with gold contacts.

Process connection

  • Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External .

Unit weight

  • Between 3.1kg – 9.4kg (5.8lb – 20.7lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 ° F ambient.
  • Scale accuracy ± 3% of full scale.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number 232
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature); Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
PS80 25psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Vacuum Switches - 1752192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Vacuum Range 12005 torr (-443 in Hg vac)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details