Delta Controls Ltd. Datasheets for Manifolds and Manifold Systems

Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more

Product Name Notes
2 Valve Manifold 6,000 psi and 10,000psi rated The two-valve isolating and venting manifold used mainly in gauge and static instrument applications such as pressure switches, pressure transmitters and manometers.
Direct Mount 2 Valve Manifold 6,000 psi rated Two valve direct mount manifold, designed for use with pressure transmitters. The manifold will isolate instrumentation from the process and allow venting...
Direct Mount 3 Valve Manifold 6,000 psi rated Direct mounted three-valve manifold, instrument mount to pipe connection. Offering two isolation valves, and one equalising valve for differential pressure transmitter or...
Direct mount 5 valve manifold 6,000 psi rated Direct style block mounted five-valve manifold, instrument mount to pipe connection. Offering two isolation valves, two vent valves and one equalising valve.
In-line 2 Valve Manifold 6,000 psi and 10,000 psi rated The “V2R” model 2 valve gauge manifold offering single process isolation and controlled venting. Unlike the ‘V2A’ model, the ‘V2R’
Remote Mount 3 Valve Manifold 6,000 psi and 10,000 psi Rated The three-valve isolation manifold remote mounted (pipe to pipe). Used mainly in differential pressure transmitters and static instrument applications.
Valves & Manifolds Metal to metal body bonnet seal for high pressure and high temperature sealing. Unique non-rotating hardened tips – field interchangeable. 316 stainless steel trim. A 316 stainless...