Delta Controls Ltd. Pressure Switch GR2

Description
Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. High over-range models up to 1000 bar / 15,000 psi. Ranges available between 0.25 – 700 bar (4 – 10,000 psi). Variety of wetted parts including NACE MR-01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection. Nema 4 (Standard) Option Nema 4X Wetted parts options 316 Stainless Steel (Viton or Nitrile O-ring seals). NACE Nickel alloy (Monel) with Viton O-ring. NACE All welded construction Standard Electrical ratings 11 Amps silver contacts 5 Amps silver contacts 1 Amp gold contacts Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External. Unit weight Between 0.6 kg – 2kg (1.32lb – 4.4lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
Description
Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. High over-range models up to 1000 bar / 15,000 psi. Ranges available between 0.25 – 700 bar (4 – 10,000 psi). Variety of wetted parts including NACE MR-01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection. Nema 4 (Standard) Option Nema 4X Wetted parts options 316 Stainless Steel (Viton or Nitrile O-ring seals). NACE Nickel alloy (Monel) with Viton O-ring. NACE All welded construction Standard Electrical ratings 11 Amps silver contacts 5 Amps silver contacts 1 Amp gold contacts Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External. Unit weight Between 0.6 kg – 2kg (1.32lb – 4.4lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - GR2 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
GR2
Pressure Switch GR2
Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC option. Weatherproof IP66/NEMA 4. Stainless steel body option NEMA 4X rating. High over-range models up to 1000 bar / 15,000 psi. Ranges available between 0.25 – 700 bar (4 – 10,000 psi). Variety of wetted parts including NACE MR-01-75 compatibility option. Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures. Field adjustable. Accuracy 1% Performance characteristics Enclosure options IP66 Protection. Nema 4 (Standard) Option Nema 4X Wetted parts options 316 Stainless Steel (Viton or Nitrile O-ring seals). NACE Nickel alloy (Monel) with Viton O-ring. NACE All welded construction Standard Electrical ratings 11 Amps silver contacts 5 Amps silver contacts 1 Amp gold contacts Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External. Unit weight Between 0.6 kg – 2kg (1.32lb – 4.4lb) see end of datasheet for different instrument weights. Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.

Technical Data

  • Compact and rugged design.
  • Hermetically sealed snap switch UL and CSA listed.
  • ATEX - Flameproof CENELEC EEx d IIC option.
  • ATEX – Intrinsically Safe ATEX Ex ia IIC option.
  • Weatherproof IP66/NEMA 4.
  • Stainless steel body option NEMA 4X rating.
  • High over-range models up to 1000 bar / 15,000 psi.
  • Ranges available between 0.25 – 700 bar (4 – 10,000 psi).
  • Variety of wetted parts including NACE MR-01-75 compatibility option.
  • Optional weatherproof, ATEX EEx e, ATEX Ex ia or ATEX Flameproof EEx d IIC terminal enclosures.
  • Field adjustable.
  • Accuracy 1%

Performance characteristics

Enclosure options

  • IP66 Protection. Nema 4 (Standard)
  • Option Nema 4X

Wetted parts options

  • 316 Stainless Steel (Viton or Nitrile O-ring seals). NACE
  • Nickel alloy (Monel) with Viton O-ring. NACE
  • All welded construction

Standard Electrical ratings

  • 11 Amps silver contacts
  • 5 Amps silver contacts
  • 1 Amp gold contacts

Process connection

  • Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal, ½ NPT External.

Unit weight

  • Between 0.6 kg – 2kg (1.32lb – 4.4lb) see end of datasheet for different instrument weights.

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number GR2
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature); Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2811731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -13.78 to 0.0 psi (-9.7 to 0.0 m H2O)
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
PS80 450psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Vacuum Switches - 1000680 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details