Delta Controls Ltd. Pressure Switch 303

Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 250 bar (3500 psi). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models EEx d IIC - ATEX. NACE MR-01-75 compatibility. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. ATEX and IECEX Performance characteristics Enclosure IP66 Protection Wetted parts options 316 Stainless Steel diaphragm. (standard) Nickel Alloy (Monel) suitable for NACE MR-01-75. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External. Unit weight Between 4.5kg – 9.7kg (9.9lb – 21.4lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.
Description
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 250 bar (3500 psi). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models EEx d IIC - ATEX. NACE MR-01-75 compatibility. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. ATEX and IECEX Performance characteristics Enclosure IP66 Protection Wetted parts options 316 Stainless Steel diaphragm. (standard) Nickel Alloy (Monel) suitable for NACE MR-01-75. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External. Unit weight Between 4.5kg – 9.7kg (9.9lb – 21.4lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Houston, TX, USA
Pressure Switch
303
Pressure Switch 303
Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Static pressure up to 250 bar (3500 psi). Set point adjustable over whole range against calibrated scale with tamperproof adjuster Weatherproof and Flameproof models EEx d IIC - ATEX. NACE MR-01-75 compatibility. Models for fixed switching differential, adjustable differential and HI-LO operation. Safety vented or blow out device as standard. Hermetically sealed microswitch option. ATEX and IECEX Performance characteristics Enclosure IP66 Protection Wetted parts options 316 Stainless Steel diaphragm. (standard) Nickel Alloy (Monel) suitable for NACE MR-01-75. Process connection Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External. Unit weight Between 4.5kg – 9.7kg (9.9lb – 21.4lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Technical Data

  • Precision stainless steel mechanism for arduous atmospheres and high humidity.
  • Static pressure up to 250 bar (3500 psi).
  • Set point adjustable over whole range against calibrated scale with tamperproof adjuster
  • Weatherproof and Flameproof models EEx d IIC - ATEX.
  • NACE MR-01-75 compatibility.
  • Models for fixed switching differential, adjustable differential and HI-LO operation.
  • Safety vented or blow out device as standard.
  • Hermetically sealed microswitch option.
  • ATEX and IECEX

Performance characteristics

Enclosure

  • IP66 Protection

Wetted parts options

  • 316 Stainless Steel diaphragm. (standard)
  • Nickel Alloy (Monel) suitable for NACE MR-01-75.

Process connection

  • Rc ¼ (BSP), ¼ NPT Internal, ½ NPT Internal & ½ NPT External.

Unit weight

  • Between 4.5kg – 9.7kg (9.9lb – 21.4lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
  • Scale accuracy ± 3% of full scale.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number 303
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1215597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range 14.5 psi (10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details
PS80 400psi Pressure Switch, NC, 18" PS80-K1-0359 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure Sensors, Transducers - Industrial - 1882-1083735-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Pressure Measurement Gauge
Material Gas
View Details