Delta Controls Ltd. Datasheets for Vacuum Switches
Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure).
Vacuum Switches: Learn more
| Product Name | Notes |
|---|---|
| Technial Data Compact and rugged design ATEX Flameproof EExd IIC 2 GD Stainless steel enclosure as standard All welded construction for process connection and diaphragm – reduced risk of leakage... | |
| Technical Data Compact and rugged design. Hermetically sealed snap switch UL and CSA listed. ATEX - Flameproof CENELEC EEx d IIC option. ATEX – Intrinsically Safe ATEX Ex ia IIC... | |
| Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Ranges available up to 600 bar (8500 psi). Weatherproof and Flameproof models EEx d IIC - ATEX. Models... | |
| Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Precise and accurate operation guaranteed by... | |
| Technical Data Ranges available up to 700 bar (10,000 psi) Maximum working pressure up to 1000 bar (15,000 psi) Epoxy coated die cast zinc / aluminium and stainless steel Weatherproof... |