Delta Controls Ltd. Pressure Switch 316

Description
Technical Data Die cast weatherproof enclosure to IP66 (NEMA 4). Stainless steel mechanism. Internal tamperproof set point adjustment. Calibrated scale. Set point adjustment from –2.5mbar (-1 in H20) up to 1.6 bar (20 psi) dependent on model. Performance characteristics Enclosure IP66 Protection Wetted parts options Flanges pressure die cast zinc alloy – seals nitrile. (310) Flanges die cast aluminium alloy – seals nitrile. (316) Process connection Rc ¼ (1/4 BSP internal). Unit weight Between 1kg – 1.4kg (2.2lb – 3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.
Description
Technical Data Die cast weatherproof enclosure to IP66 (NEMA 4). Stainless steel mechanism. Internal tamperproof set point adjustment. Calibrated scale. Set point adjustment from –2.5mbar (-1 in H20) up to 1.6 bar (20 psi) dependent on model. Performance characteristics Enclosure IP66 Protection Wetted parts options Flanges pressure die cast zinc alloy – seals nitrile. (310) Flanges die cast aluminium alloy – seals nitrile. (316) Process connection Rc ¼ (1/4 BSP internal). Unit weight Between 1kg – 1.4kg (2.2lb – 3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - 316 - Delta Controls Ltd.
Houston, TX, USA
Pressure Switch
316
Pressure Switch 316
Technical Data Die cast weatherproof enclosure to IP66 (NEMA 4). Stainless steel mechanism. Internal tamperproof set point adjustment. Calibrated scale. Set point adjustment from –2.5mbar (-1 in H20) up to 1.6 bar (20 psi) dependent on model. Performance characteristics Enclosure IP66 Protection Wetted parts options Flanges pressure die cast zinc alloy – seals nitrile. (310) Flanges die cast aluminium alloy – seals nitrile. (316) Process connection Rc ¼ (1/4 BSP internal). Unit weight Between 1kg – 1.4kg (2.2lb – 3lb) Accuracy Set point repeatability ± 1% of span at 20 °C / 68 °F ambient. Scale accuracy ± 3% of full scale.

Technical Data

  • Die cast weatherproof enclosure to IP66 (NEMA 4).
  • Stainless steel mechanism.
  • Internal tamperproof set point adjustment.
  • Calibrated scale.
  • Set point adjustment from –2.5mbar (-1 in H20) up to 1.6 bar (20 psi) dependent on model.

Performance characteristics

Enclosure

  • IP66 Protection

Wetted parts options

  • Flanges pressure die cast zinc alloy – seals nitrile. (310)
  • Flanges die cast aluminium alloy – seals nitrile. (316)

Process connection

  • Rc ¼ (1/4 BSP internal).

Unit weight

  • Between 1kg – 1.4kg (2.2lb – 3lb)

Accuracy

  • Set point repeatability ± 1% of span at 20 °C / 68 °F ambient.
  • Scale accuracy ± 3% of full scale.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Pressure Switches
Product Number 316
Product Name Pressure Switch
Pressure Measurement Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2795492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Vacuum Range 6002 torr (-206 in Hg vac)
View Details
PS80 350psi Pressure Switch, NC, 12
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure Sensors, Transducers - Industrial - 1882-1083758-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range -14.5 to 145 psi (-10.2 to 102 m H2O)
Accuracy 1.5 ±% FS
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum
Material Gas
View Details