Delta Controls Ltd. Datasheets for Vacuum Gauges and Instruments
Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Gauges and Instruments: Learn more
| Product Name | Notes |
|---|---|
| GA Range Nominal Diameter options of 100mm, 150mm, 200mm & 260mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1600 bar... | |
| GG Range Nominal Diameter options of 63mm, 100mm & 150mm. Degree of Protection IP55/IP65. Stainless steel enclosure as standard. Blowout Protection. Ranges available between –1 bar to 1000 bar Monel... | |
| GS Range Nominal Diameter options of 100mm, 150mm St.St. case Nominal Diameter 125mm Phenolic case Degree of Protection IP55/IP65. Blowout Protection. Ranges up to 4000bar Monel pressure connection, material and... | |
| Submersible Pressure Transmitter Suitable for immersion to 2000 metre depth. Ranges up to 1000 bar. Stainless Steel, Monel and Hastelloy "Wetted" options. Intrinsically safe version to EEx ia IIC T5. | |
| Technical Data High Accuracy ± 0.10%. Ranges from 1 bar to 1000 bar. 20 : 1 turndown. 4-20mA analogue with digital communications. Fully HART ® compatible. Rugged 316 stainless steel... | |
| Technical Data High Accuracy ± 0.15%. Ranges from 1 bar to 1000 bar. 4 : 1 turndown. 4-20mA analogue with digital communications. 316 stainless steel investment Cast Enclosure. NEMA 4X,... |